Vishay Intertechnology, Inc. Electronic Wholesale - TCDT1123 TCDT1123

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265554-TCDT1123 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4.2μs, 4.7μs Turn On / Turn Off Time: 7μs, 5μs Voltage - Forward (Vf): 1.25V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265554-TCDT1123 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4.2μs, 4.7μs Turn On / Turn Off Time: 7μs, 5μs Voltage - Forward (Vf): 1.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TCDT1123 - 1265554-TCDT1123 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TCDT1123
1265554-TCDT1123
Electronic Wholesale - TCDT1123 1265554-TCDT1123
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265554-TCDT1123 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4.2μs, 4.7μs Turn On / Turn Off Time: 7μs, 5μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265554-TCDT1123
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4.2μs, 4.7μs
Turn On / Turn Off Time: 7μs, 5μs
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1265554-TCDT1123
Product Name Electronic Wholesale - TCDT1123
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
SCMD-MOAC/MODC Miniature Digital Output Module - SCMD-MOAC/MODC - Dataforth Corporation
Specs
Form Factor Rack Mount
Agency Approval UL, CSA
Digital I/O Channels 1 #
View Details