CAP CER 250PF 8KV NONSTND Product overview: TC020050BP25133BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250PF, 8KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250PF, 8KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-TC020050BP25133BJ
Manufacturer: Vishay
Win Source Part Number: 1023732-TC020050BP25
Packaging: Bulk
Voltage Rating: 8000V (8kV)
Applications: General Purpose
Height - Seated (Max): 6.142" (156.00mm)
Mounting: Chassis Mount
Capacitance: 250pF
Tolerance: ±5%
Categories: Capacitors
Status: Active
Dimension: 1.772" Dia (45.00mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
CAP CER 250PF 8KV NONSTND
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-TC020050BP25133BJ1 | 1023732-TC020050BP25133BJ1 | 878-TC020050BP25133BJ1 |
| Product Name | 250PF 8KV Capacitor | Ceramic Capacitors - TC020050BP25133BJ1 | CAP CER 250PF 8KV NONSTND |
| Configuration / Form Factor | Leaded Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 2.50E-4 microF | 2.50E-4 microF | 2.50E-4 microF |
| WVAC | 8000 volts | 8000 volts | |
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk |