Vishay Intertechnology, Inc. Tantalum Capacitors T97F226K063LSA

Description
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm
Request a Quote
Description
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T97F226K063LSA is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 63 VDC. It has a capacitance tolerance of ±10% and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed for surface mount applications and is characterized by ultra-low equivalent series resistance (ESR), making it suitable for high-reliability applications. The device is available with tin/lead (SnPb) or lead-free terminations and has a moisture sensitivity level of 2a. It meets various military specifications for surge current testing and reliability grading, ensuring robust performance in demanding environments. The capacitor is compliant with RoHS standards for certain configurations, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The T97F226K063LSA is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 63 VDC. It has a capacitance tolerance of ±10% and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed for surface mount applications and is characterized by ultra-low equivalent series resistance (ESR), making it suitable for high-reliability applications. The device is available with tin/lead (SnPb) or lead-free terminations and has a moisture sensitivity level of 2a. It meets various military specifications for surge current testing and reliability grading, ensuring robust performance in demanding environments. The capacitor is compliant with RoHS standards for certain configurations, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1665-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1665-1-ND
Tantalum Capacitors 718-1665-1-ND
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1665-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1665-2-ND
Tantalum Capacitors 718-1665-2-ND
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1665-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1665-6-ND
Tantalum Capacitors 718-1665-6-ND
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97F226K063LSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T97F226K063LSA
Capacitors - Tantalum Capacitors T97F226K063LSA
CAP TANT 22UF 10% 63V 3024

CAP TANT 22UF 10% 63V 3024

Supplier's Site
Tantalum Capacitors - T97F226K063LSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97F226K063LSA
Tantalum Capacitors T97F226K063LSA
CAP TANT 22UF 10% 63V 3024

CAP TANT 22UF 10% 63V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1665-1-ND 718-1665-6-ND T97F226K063LSA T97F226K063LSA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details