The 336SML025MD5 is a surface-mount aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 33 µF, offering a maximum ESR of 8.038 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 38 mA at 85°C. It has a diameter of 5 mm and a length of 5.4 mm, with an operating temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it withstands a surge voltage of 32 VDC. The component meets load life requirements of 2000 hours at 85°C with rated voltage, with capacitance change limited to less than 20% and dissipation factor below 200% of the maximum specified value.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 25V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SML025MD5 | 336SML025MD5 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |