The 227UVR016MFF is an aluminum polymer capacitor with a rated voltage of 16 VDC, capacitance of 220 µF, ESR of 0.9043 Ω at 120 Hz and 22 mΩ at 100 kHz, and a ripple current rating of 3150 mA at 105°C. It is housed in an 8 mm diameter by 8 mm length case. It operates from −55°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The product meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current. Decoupling and DC-DC converter applications are intended for this component.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227UVR016MFF |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |