Cornell Dubilier Tantalum Capacitors T491A224K035AS-F

Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491A224K035AS-F-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491A224K035AS-F-ND
Tantalum Capacitors T491A224K035AS-F-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric)

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitors - T491A224K035AS-F - 898872-T491A224K035AS-F - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491A224K035AS-F
898872-T491A224K035AS-F
Tantalum Capacitors - T491A224K035AS-F 898872-T491A224K035AS-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 898872-T491A224K035A S-F Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) Package: Bulk Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 898872-T491A224K035AS-F
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric)
Package: Bulk
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491A224K035AS-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491A224K035AS-F
Capacitors - Tantalum Capacitors T491A224K035AS-F
CAP TANT 0.22UF 10% 35V 1206

CAP TANT 0.22UF 10% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491A224K035AS-F-ND 898872-T491A224K035AS-F T491A224K035AS-F
Product Name Tantalum Capacitors Tantalum Capacitors - T491A224K035AS-F Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TDL106M025S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers