Win Source Part Number: 1341084-T59EE226M063
Category: Capacitors - Tantalum - Polymer Capacitors
Series: vPolyTan™ T59
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 400
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 63 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: EE
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Polytech
Tantalum Capacitors - Polymer 22uF 63volts 20% 100mohms maxESR Product overview: T59EE226M063C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE226M063C0100
22µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP, 22UF, 63V, TANT, POLYMER, CASE E; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 22UF, 63V, TANT, POLYMER, CASE E; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP TANT POLY 22UF 63V 2917
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1341084-T59EE226M063C0100 | 70-T59EE226M063C0100 | 718-2254-2-ND | 718-2254-6-ND | 78AC7196 | T59EE226M063C0100 |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | 22uF Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 22Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay | Capacitors - Tantalum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 63 volts | 63 volts | 63 volts |