Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V157M010C0025

Description
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V157M010C0025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M010C0025DKR-ND
Tantalum - Polymer Capacitors 3581-T55V157M010C0025DKR-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V157M010C0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M010C0025TR-ND
Tantalum - Polymer Capacitors 3581-T55V157M010C0025TR-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V157M010C0025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M010C0025CT-ND
Tantalum - Polymer Capacitors 3581-T55V157M010C0025CT-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V157M010C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V157M010C0025 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V157M010C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V157M010C0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T55V157M010C0025 - 760028-T55V157M010C0025 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T55V157M010C0025
760028-T55V157M010C0025
Tantalum - Polymer Capacitors - T55V157M010C0025 760028-T55V157M010C0025
Manufacturer: Vishay Sprague Win Source Part Number: 760028-T55V157M010C0 025 Series: vPolyTan T55 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 25 mOhm Manufacturer Size Code: V Family Name: T55 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T540D157M010DH6610; T540D157M010DH6510; T540D157M010CH6710; Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 760028-T55V157M010C0025
Series: vPolyTan T55
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 25 mOhm
Manufacturer Size Code: V
Family Name: T55
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T540D157M010DH6610; T540D157M010DH6510; T540D157M010CH6710;
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP TANT POLY 150UF 10V SMD - 874-T55V157M010C0025 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 150UF 10V SMD
874-T55V157M010C0025
CAP TANT POLY 150UF 10V SMD 874-T55V157M010C0025
CAP TANT POLY 150UF 10V SMD

CAP TANT POLY 150UF 10V SMD

Supplier's Site
Cap, Tant, Polymer, 150Uf, 10V, 2917; Capacitance Vishay - 04AJ4873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 10V, 2917; Capacitance Vishay
04AJ4873
Cap, Tant, Polymer, 150Uf, 10V, 2917; Capacitance Vishay 04AJ4873
CAP, TANT, POLYMER, 150UF, 10V, 2917; Capacitance:150µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 10V, 2917; Capacitance:150µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V157M010C0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55V157M010C0025
Capacitors - Tantalum - Polymer Capacitors T55V157M010C0025
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V157M010C0025DKR-ND 3581-T55V157M010C0025TR-ND 70-T55V157M010C0025 760028-T55V157M010C0025 874-T55V157M010C0025 04AJ4873 T55V157M010C0025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitor Tantalum - Polymer Capacitors - T55V157M010C0025 CAP TANT POLY 150UF 10V SMD Cap, Tant, Polymer, 150Uf, 10V, 2917; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details