Vishay Precision Group Tantalum - Polymer Capacitors T55T686M6R3C0070

Description
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2087-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2087-2-ND
Tantalum - Polymer Capacitors 718-2087-2-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55T686M6R3C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55T686M6R3C0070
Capacitors - Tantalum - Polymer Capacitors T55T686M6R3C0070
CAP TANT POLY 68UF 6.3V 1411

CAP TANT POLY 68UF 6.3V 1411

Supplier's Site
Tantalum Capacitor, 68Uf, 6.3V, Case T; Capacitance Vishay - 26Y9162 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 6.3V, Case T; Capacitance Vishay
26Y9162
Tantalum Capacitor, 68Uf, 6.3V, Case T; Capacitance Vishay 26Y9162
TANTALUM CAPACITOR, 68UF, 6.3V, CASE T; Capacitance:68µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 6.3V, CASE T; Capacitance:68µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 6.3V, Case T, Reel; Capacitance Vishay - 84X8350 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 6.3V, Case T, Reel; Capacitance Vishay
84X8350
Tantalum Capacitor, 68Uf, 6.3V, Case T, Reel; Capacitance Vishay 84X8350
TANTALUM CAPACITOR, 68UF, 6.3V, CASE T, REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 6.3V, CASE T, REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-2087-2-ND T55T686M6R3C0070 26Y9162
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 68Uf, 6.3V, Case T; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAC475K035P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details