Capacitance:3.3µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:J; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:T55 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC5257 |
| Product Name | Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |