Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: DO-214AA, SMB (3 Leads), Compak
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
10uF 4V 0603 Tantalum Capacitor, 500mR ESR, 20% Tol Product overview: T55J106M004C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55J106M004C0500 can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Polymer Capacitor 4V 0603 (1608 Metric) 500mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 4V 0603 (1608 Metric) 500mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 4V 0603 (1608 Metric) 500mOhm @ 100kHz
CAP TANT POLY 10UF 4V 0603
CAP, 10µF, 4V, 20%; Capacitance:10µF; Voltage Rating:4V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:J; ESR:0.5ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-T55J106M004C0500 | 718-2058-6-ND | 718-2058-1-ND | T55J106M004C0500 | 31Y4942 | |
| Product Name | Connectors,Interconnects | 10uF 4V Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 10Μf, 4V, 20%; Capacitance Vishay |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.2200 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 4 volts | 4 volts | 4 volts | ||
| WVAC | 6.3 volts | 4 volts |