Vishay Intertechnology, Inc. Capacitors - Tantalum - Polymer Capacitors T55D107M010C0018

Description
Win Source Part Number: 1097793-T55D107M010C 0018 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 18mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T55D107M010C0018T55D 107M010C0018.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2172-1,718-2172- 2,718-2172-6
Request a Quote Datasheet
Description
Win Source Part Number: 1097793-T55D107M010C 0018 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 18mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T55D107M010C0018T55D 107M010C0018.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2172-1,718-2172- 2,718-2172-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1097793-T55D107M010C0018 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1097793-T55D107M010C0018
Capacitors - Tantalum - Polymer Capacitors 1097793-T55D107M010C0018
Win Source Part Number: 1097793-T55D107M010C 0018 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 18mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T55D107M010C0018T55D 107M010C0018.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2172-1,718-2172- 2,718-2172-6

Win Source Part Number: 1097793-T55D107M010C0018
Category: Capacitors>Tantalum - Polymer Capacitors
Series: vPolyTan™ T55
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 18mOhm @ 100kHz
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T55D107M010C0018T55D107M010C0018.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2172-1,718-2172-2,718-2172-6

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2172-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2172-6-ND
Tantalum - Polymer Capacitors 718-2172-6-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2172-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2172-2-ND
Tantalum - Polymer Capacitors 718-2172-2-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2172-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2172-1-ND
Tantalum - Polymer Capacitors 718-2172-1-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10V 100uF Capacitor
70-T55D107M010C0018
SMD 10V 100uF Capacitor 70-T55D107M010C0018
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2917, CHIP Product overview: T55D107M010C0018 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D107M010C0018 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2917, CHIP Product overview: T55D107M010C0018 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D107M010C0018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D107M010C0018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D107M010C0018
Capacitors - Tantalum - Polymer Capacitors T55D107M010C0018
CAP TANT POLY 100UF 10V 2917

CAP TANT POLY 100UF 10V 2917

Supplier's Site
Cap, 100Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay - 98Y1895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay
98Y1895
Cap, 100Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay 98Y1895
CAP, 100UF, 10V, TANT, POLYMER, CASE D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, POLYMER, CASE D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay
78AC7083
Cap, 100Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay 78AC7083
CAP, 100UF, 10V, TANT, POLYMER, CASE D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, POLYMER, CASE D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1097793-T55D107M010C0018 718-2172-6-ND 718-2172-2-ND 70-T55D107M010C0018 T55D107M010C0018 98Y1895
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 10V 100uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 100Uf, 10V, Tant, Polymer, Case D; Capacitance Vishay
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 100 microF 100 microF 100 microF 1.00E8 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details