Vishay Intertechnology, Inc. Capacitor T55D106M050C0090

Description
Tantalum Capacitor, Solid Polymer, 2-Terminal Product overview: T55D106M050C0090 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D106M050C0090 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Solid Polymer, 2-Terminal Product overview: T55D106M050C0090 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D106M050C0090 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, Solid Polymer, 2-Terminal Product overview: T55D106M050C0090 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D106M050C0090 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Solid Polymer, 2-Terminal Product overview: T55D106M050C0090 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D106M050C0090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2171-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2171-6-ND
Tantalum - Polymer Capacitors 718-2171-6-ND
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 90mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 90mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2171-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2171-2-ND
Tantalum - Polymer Capacitors 718-2171-2-ND
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 90mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 90mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2171-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2171-1-ND
Tantalum - Polymer Capacitors 718-2171-1-ND
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 90mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 90mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1097792-T55D106M050C0090 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1097792-T55D106M050C0090
Capacitors - Tantalum - Polymer Capacitors 1097792-T55D106M050C0090
Win Source Part Number: 1097792-T55D106M050C 0090 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 90mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T55D106M050C0090T55D 106M050C0090.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2171-2,718-2171- 1,718-2171-6

Win Source Part Number: 1097792-T55D106M050C0090
Category: Capacitors>Tantalum - Polymer Capacitors
Series: vPolyTan™ T55
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 90mOhm @ 100kHz
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T55D106M050C0090T55D106M050C0090.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2171-2,718-2171-1,718-2171-6

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D106M050C0090 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D106M050C0090
Capacitors - Tantalum - Polymer Capacitors T55D106M050C0090
CAP TANT POLY 10UF 50V 2917

CAP TANT POLY 10UF 50V 2917

Supplier's Site
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Vishay
78AC7082
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Vishay 78AC7082
CAP, 10UF, 50V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:D; ESR:0.09ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 10UF, 50V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:D; ESR:0.09ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, 20% Rohs Compliant Vishay - 11AC4375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 20% Rohs Compliant Vishay
11AC4375
Cap, 10Μf, 50V, 20% Rohs Compliant Vishay 11AC4375
CAP, 10µF, 50V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 50V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Vishay - 98Y1893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Vishay
98Y1893
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Vishay 98Y1893
CAP, 10UF, 50V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:D; ESR:0.09ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Series Name:vPolyTan T55 RoHS Compliant: Yes

CAP, 10UF, 50V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:D; ESR:0.09ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Series Name:vPolyTan T55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55D106M050C0090 718-2171-6-ND 718-2171-2-ND 1097792-T55D106M050C0090 T55D106M050C0090 78AC7082 11AC4375
Product Name Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Vishay Cap, 10Μf, 50V, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details