Vishay Precision Group Tantalum Capacitor, 47Uf, 6.3V, Case B, Reel; Capacitance Vishay T55B476M6R3C0070.

Description
TANTALUM CAPACITOR, 47UF, 6.3V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 47UF, 6.3V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 6.3V, Case B, Reel; Capacitance Vishay - 30AC2146 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 6.3V, Case B, Reel; Capacitance Vishay
30AC2146
Tantalum Capacitor, 47Uf, 6.3V, Case B, Reel; Capacitance Vishay 30AC2146
TANTALUM CAPACITOR, 47UF, 6.3V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 6.3V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2146
Product Name Tantalum Capacitor, 47Uf, 6.3V, Case B, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details