Vishay Precision Group Tantalum Capacitor, 47Uf, 4V, Case B, Reel; Capacitance Vishay T55B476M004C0070.

Description
TANTALUM CAPACITOR, 47UF, 4V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 47UF, 4V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 4V, Case B, Reel; Capacitance Vishay - 30AC2144 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 4V, Case B, Reel; Capacitance Vishay
30AC2144
Tantalum Capacitor, 47Uf, 4V, Case B, Reel; Capacitance Vishay 30AC2144
TANTALUM CAPACITOR, 47UF, 4V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 4V, CASE B, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2144
Product Name Tantalum Capacitor, 47Uf, 4V, Case B, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers