Manufacturer: Vishay
Win Source Part Number: 1105149-T55B337M2R5C
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2.5V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 35 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
330uF 2.5V Tantalum Capacitor, SMD, 35mR ESR, 105°C Product overview: T55B337M2R5C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B337M2R5C0035 can be used for catalog matching and distributor lookup.
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 35mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 35mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 35mOhm @ 100kHz
CAP, 330µF, 2.5V, 20% ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 330UF, 2.5V, CASE B, REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes
CAP TANT POLY 330UF 2.5V 1411
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105149-T55B337M2R5C0035 | 70-T55B337M2R5C0035 | 718-2046-6-ND | 718-2046-2-ND | 8603834P | 8603834 | 31Y4938 | 84X8309 | T55B337M2R5C0035 |
| Product Name | Tantalum - Polymer Capacitors - T55B337M2R5C0035 | SMD 330uF 2.5V Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Polymer Capacitors | Polymer Capacitors | Cap, 330Μf, 2.5V, 20% Rohs Compliant Vishay | Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay | Capacitors - Tantalum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |