Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B226M016C0150

Description
CAP TANT POLY 22UF 16V 1411
Request a Quote Datasheet
Description
CAP TANT POLY 22UF 16V 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55B226M016C0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B226M016C0150TR-ND
Tantalum - Polymer Capacitors 3581-T55B226M016C0150TR-ND
CAP TANT POLY 22UF 16V 1411

CAP TANT POLY 22UF 16V 1411

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B226M016C0150CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B226M016C0150CT-ND
Tantalum - Polymer Capacitors 3581-T55B226M016C0150CT-ND
CAP TANT POLY 22UF 16V 1411

CAP TANT POLY 22UF 16V 1411

Buy Now Datasheet
Singapore, Singapore
22uF Capacitor
70-T55B226M016C0150
22uF Capacitor 70-T55B226M016C0150
Tantalum Capacitors - Polymer 22uF 16volts 20% B Case 150 Max. ESR Product overview: T55B226M016C0150 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B226M016C0150 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 22uF 16volts 20% B Case 150 Max. ESR Product overview: T55B226M016C0150 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B226M016C0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359684-T55B226M016C0150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359684-T55B226M016C0150
Capacitors - Tantalum - Polymer Capacitors 1359684-T55B226M016C0150
Win Source Part Number: 1359684-T55B226M016C 0150 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Polytech Series: vPolyTan™ T55 Package: Tape & Reel (TR) Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 150mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359684-T55B226M016C0150
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Polytech
Series: vPolyTan™ T55
Package: Tape & Reel (TR)
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 150mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Cap, 22Uf, 16V, Tant, Polymer, Case B Rohs Compliant Vishay - 74AJ5760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Polymer, Case B Rohs Compliant Vishay
74AJ5760
Cap, 22Uf, 16V, Tant, Polymer, Case B Rohs Compliant Vishay 74AJ5760
CAP, 22UF, 16V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 22UF, 16V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55B226M016C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55B226M016C0150
Capacitors - Tantalum - Polymer Capacitors T55B226M016C0150
CAP TANT POLY 22UF 16V 1411

CAP TANT POLY 22UF 16V 1411

Supplier's Site
vPolyTan™ Polymer Surface-Mount Chip Capacitors, Molded Case, High Performance Type - 866-T55B226M016C0150 - Utmel Electronic Limited
Hong Kong, China
vPolyTan™ Polymer Surface-Mount Chip Capacitors, Molded Case, High Performance Type
866-T55B226M016C0150
vPolyTan™ Polymer Surface-Mount Chip Capacitors, Molded Case, High Performance Type 866-T55B226M016C0150
vPolyTan™ Polymer Surface-Mount Chip Capacitors, Molded Case, High Performance Type

vPolyTan™ Polymer Surface-Mount Chip Capacitors, Molded Case, High Performance Type

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55B226M016C0150TR-ND 70-T55B226M016C0150 1359684-T55B226M016C0150 74AJ5760 T55B226M016C0150 866-T55B226M016C0150
Product Name Tantalum - Polymer Capacitors 22uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 22Uf, 16V, Tant, Polymer, Case B Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors vPolyTan™ Polymer Surface-Mount Chip Capacitors, Molded Case, High Performance Type
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details