Vishay Intertechnology, Inc. SMD 47uF 6.3V Capacitor T55A476M6R3C0500

Description
47uF 6.3V Tantalum Capacitor, 1206 SMD, 20% Tol, 500mR ESR Product overview: T55A476M6R3C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A476M6R3C0500 can be used for catalog matching and distributor lookup.
Request a Quote
Description
47uF 6.3V Tantalum Capacitor, 1206 SMD, 20% Tol, 500mR ESR Product overview: T55A476M6R3C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A476M6R3C0500 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 47µF, 6.3V Tantalum Polymer Capacitor (part number 37AJ8758) features a capacitance tolerance of ±20% and an equivalent series resistance (ESR) of 0.5 ohms. It is housed in a Case A package, which corresponds to the 1206 (3216-18 metric) size, measuring 3.2mm in length and 1.6mm in width. This capacitor is suitable for applications requiring stable capacitance over a wide range of operating temperatures, from -55°C to +105°C, and can withstand voltage ratings up to 6.3V DC. It is designed for high-performance applications, including decoupling, smoothing, and filtering in various electronic devices such as smartphones, tablets, and computer motherboards. The product is RoHS compliant and compatible with automatic pick and place equipment, making it suitable for high-volume manufacturing.

Datasheet Summary
Powered by GS/AI

The Vishay 47µF, 6.3V Tantalum Polymer Capacitor (part number 37AJ8758) features a capacitance tolerance of ±20% and an equivalent series resistance (ESR) of 0.5 ohms. It is housed in a Case A package, which corresponds to the 1206 (3216-18 metric) size, measuring 3.2mm in length and 1.6mm in width. This capacitor is suitable for applications requiring stable capacitance over a wide range of operating temperatures, from -55°C to +105°C, and can withstand voltage ratings up to 6.3V DC. It is designed for high-performance applications, including decoupling, smoothing, and filtering in various electronic devices such as smartphones, tablets, and computer motherboards. The product is RoHS compliant and compatible with automatic pick and place equipment, making it suitable for high-volume manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 6.3V Capacitor
70-T55A476M6R3C0500
SMD 47uF 6.3V Capacitor 70-T55A476M6R3C0500
47uF 6.3V Tantalum Capacitor, 1206 SMD, 20% Tol, 500mR ESR Product overview: T55A476M6R3C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A476M6R3C0500 can be used for catalog matching and distributor lookup.

47uF 6.3V Tantalum Capacitor, 1206 SMD, 20% Tol, 500mR ESR Product overview: T55A476M6R3C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A476M6R3C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359780-T55A476M6R3C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359780-T55A476M6R3C0500
Capacitors - Tantalum - Polymer Capacitors 1359780-T55A476M6R3C0500
Win Source Part Number: 1359780-T55A476M6R3C 0500 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 500mOhm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Affected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359780-T55A476M6R3C0500
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Affected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2013-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2013-6-ND
Tantalum - Polymer Capacitors 718-2013-6-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2013-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2013-2-ND
Tantalum - Polymer Capacitors 718-2013-2-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2013-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2013-1-ND
Tantalum - Polymer Capacitors 718-2013-1-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay - 37AJ8758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
37AJ8758
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay 37AJ8758
CAP, 47UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A476M6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A476M6R3C0500
Capacitors - Tantalum - Polymer Capacitors T55A476M6R3C0500
CAP TANT POLY 47UF 6.3V 1206

CAP TANT POLY 47UF 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55A476M6R3C0500 1359780-T55A476M6R3C0500 718-2013-6-ND 718-2013-2-ND 37AJ8758 T55A476M6R3C0500
Product Name SMD 47uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers