CAP TANT POLY 47UF 6.3V 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3581-T55A476M6R3C0180TR-ND |
| Product Name | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 47 microF |