Vishay Intertechnology, Inc. Tantalum Capacitors T18D477K100EZSS

Description
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm
Request a Quote Datasheet
Description
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T18D477K100EZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T18D477K100EZSS-ND
Tantalum Capacitors T18D477K100EZSS-ND
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T18D477K100EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T18D477K100EZSS
Capacitors - Tantalum Capacitors T18D477K100EZSS
CAP TANT 470UF 10% 100V AXIAL

CAP TANT 470UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T18D477K100EZSS-ND T18D477K100EZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL335K050S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details