Vishay Intertechnology, Inc. Tantalum Capacitors T18D108K075EZSS

Description
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-1016-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1016-ND
Tantalum Capacitors 1129-1016-ND
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm

1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm

Buy Now Datasheet
Singapore, Singapore
75V Capacitor
59-T18D108K075EZSS
75V Capacitor 59-T18D108K075EZSS
Tantalum Capacitor 1mF 75V 10% Axial Wet Metal Product overview: T18D108K075EZSS from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T18D108K075EZSS can be used for catalog matching and distributor lookup.

Tantalum Capacitor 1mF 75V 10% Axial Wet Metal Product overview: T18D108K075EZSS from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T18D108K075EZSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T18D108K075EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T18D108K075EZSS
Capacitors - Tantalum Capacitors T18D108K075EZSS
CAP TANT 1000UF 10% 75V AXIAL

CAP TANT 1000UF 10% 75V AXIAL

Supplier's Site
Tantalum Capacitors - T18D108K075EZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T18D108K075EZSS
Tantalum Capacitors T18D108K075EZSS
CAP TANT 1000UF 10% 75V AXIAL

CAP TANT 1000UF 10% 75V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1129-1016-ND 59-T18D108K075EZSS T18D108K075EZSS T18D108K075EZSS
Product Name Tantalum Capacitors 75V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers