Manufacturer: Vishay
Win Source Part Number: 194989-SUP90N10-8M8P
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
N-Channel Power MOSFET 100V 90A 8.8mR TO-220 Product overview: SUP90N10-8M8P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 90A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 90A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N10-8M8P-E3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 194989-SUP90N10-8M8P-E3 | 278-SUP90N10-8M8P-E3 |
| Product Name | Discrete Semiconductor Products | N-Channel 100V 90A TO-220 MOSFET Transistor |
| Package Type | SOT3 |