N-Channel 75-V MOSFET in TO-220AB package designed for synchronous rectification and power switching applications. The device has a continuous drain current of 90 A, a drain-source on-state resistance of 0.0077 Ω at V_{GS} = 10 V and 25 °C, and a pulsed drain current of 180 A. It is rated for gate-source voltage up to ±20 V, with a junction temperature range of -55 °C to 150 °C. Thermal resistance is 0.6 °C/W from junction to case and 40 °C/W from junction to ambient when mounted on a 1" square FR-4 PCB. Total gate charge is 69 nC, and the device meets RoHS compliance. It is tested for 100% R_{DS(on)} and UIS.
N-Channel 75-V (D-S) MOSFET Product overview: SUP90N08-8M2P from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N08-8M2P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SUP90N08-8M2P |
| Product Name | N-Channel MOSFET Transistor |