Win Source Part Number: 1277684-SUP90330E-GE
Category: Discrete Semiconductor Products>Transistors
Series: ThunderFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 35.8A (Tc)
Rds On (Max) @ Id, Vgs: 37.5mOhm @ 12.2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 125W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1172 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUP90330
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
N-Channel 200V 35.8A (Tc) 125W (Tc) Through Hole TO-220AB
MOSFET N-CH 200V 35.8A TO220AB Product overview: SUP90330E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 35.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90330E-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 35.8A TO220AB
MOSFET 200V Vds 20V Vgs TO-220AB
MOSFET, N-CH, 200V, 35.8A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:35.8A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0312ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1277684-SUP90330E-GE3 | SUP90330E-GE3-ND | 278-SUP90330E-GE3 | SUP90330E-GE3 | SUP90330E-GE3 | 37AC0932 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 200V 35.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 200V, 35.8A, To-220Ab; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-3; TO-220 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0280 kS | |||||
| PD | 125 milliwatts |