Manufacturer: Vishay
Win Source Part Number: 057025-SUP85N03-04P
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET, Product overview: SUP85N03-04P from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N03-04P can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 057025-SUP85N03-04P | 285-SUP85N03-04P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04P | N-Channel MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 30 volts | |
| PD | 3750 to 166000 milliwatts | 166000 milliwatts |