Nexperia B.V. 60 V, 360 mA N-channel Trench MOSFET BSS138BK,215

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1.5 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1.5 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 360 mA N-channel Trench MOSFET in a small SOT23 (TO-236AB) surface-mounted plastic package. It is logic-level compatible, features ESD protection up to 1.5 kV, and is AEC-Q101 qualified. Maximum drain current is 360 mA at 25°C with a gate-source voltage of 10 V, and drain-source on-state resistance is 1 to 1.6 Ω under the same conditions. Total power dissipation is 350 mW at 25°C. Junction temperature range is -55 to 150 °C. Used in relay drivers, low-side load switches, high-speed line drivers, and switching circuits.

Datasheet Summary
Powered by GS/AI

60 V, 360 mA N-channel Trench MOSFET in a small SOT23 (TO-236AB) surface-mounted plastic package. It is logic-level compatible, features ESD protection up to 1.5 kV, and is AEC-Q101 qualified. Maximum drain current is 360 mA at 25°C with a gate-source voltage of 10 V, and drain-source on-state resistance is 1 to 1.6 Ω under the same conditions. Total power dissipation is 350 mW at 25°C. Junction temperature range is -55 to 150 °C. Used in relay drivers, low-side load switches, high-speed line drivers, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
60 V, 360 mA N-channel Trench MOSFET - BSS138BK,215 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 360 mA N-channel Trench MOSFET
BSS138BK,215
60 V, 360 mA N-channel Trench MOSFET BSS138BK,215
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1.5 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 1.5 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1141-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1141-1-ND
Single FETs, MOSFETs 1727-1141-1-ND
N-Channel 60V 360mA (Ta) 350mW (Ta), 1.14W (Tc) Surface Mount TO-236AB

N-Channel 60V 360mA (Ta) 350mW (Ta), 1.14W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1141-2-ND
Single FETs, MOSFETs 1727-1141-2-ND
N-Channel 60V 360mA (Ta) 350mW (Ta), 1.14W (Tc) Surface Mount TO-236AB

N-Channel 60V 360mA (Ta) 350mW (Ta), 1.14W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1141-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1141-6-ND
Single FETs, MOSFETs 1727-1141-6-ND
N-Channel 60V 360mA (Ta) 350mW (Ta), 1.14W (Tc) Surface Mount TO-236AB

N-Channel 60V 360mA (Ta) 350mW (Ta), 1.14W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
60V 0.36A SOT-23 MOSFET Transistor
278-BSS138BK,215
60V 0.36A SOT-23 MOSFET Transistor 278-BSS138BK,215
MOSFET N-CH 60V 0.36A 3-Pin SOT-23 Product overview: BSS138BK,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.36A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.36A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138BK,215 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 0.36A 3-Pin SOT-23 Product overview: BSS138BK,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.36A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.36A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138BK,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138BK,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138BK,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138BK,215
MOSFET N-CH 60V 360MA TO236AB

MOSFET N-CH 60V 360MA TO236AB

Supplier's Site
MOSFET N-CH 60V TO-236AB - 554-BSS138BK,215 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V TO-236AB
554-BSS138BK,215
MOSFET N-CH 60V TO-236AB 554-BSS138BK,215
MOSFET N-CH 60V TO-236AB

MOSFET N-CH 60V TO-236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS138BK,215
Triode/MOS Tube/Transistor >> MOSFETs BSS138BK,215
60V 360mA 1.6Ω@10V,350mA 1.6V@250uA N Channel TO-236AB MOSFETs ROHS

60V 360mA 1.6Ω@10V,350mA 1.6V@250uA N Channel TO-236AB MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS138BK,215 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138BK,215
Single FETs, MOSFETs BSS138BK,215
MOSFET N-CH 60V 360MA TO236AB

MOSFET N-CH 60V 360MA TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS138BK,215 1727-1141-1-ND 278-BSS138BK,215 BSS138BK,215 554-BSS138BK,215 BSS138BK,215 BSS138BK,215
Product Name 60 V, 360 mA N-channel Trench MOSFET Single FETs, MOSFETs 60V 0.36A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V TO-236AB Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 0.7 nC @ 4.5 V SOT23; TO-236-3, SC-59, SOT-23-3
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 6.3 mΩ standard level MOSFET in LFPAK33 - BUK7M6R3-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 70000 milliamps
View Details
8 suppliers
Single Bipolar Transistors - 1727-BC817-25QBZCT-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XDFN Exposed Pad
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers