Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N06-14-E3 SUP70N06-14-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014371-SUP70N06-14- E3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 142 W Height: 9.01 mm Weight: 6.000006 g Resistance: 14 mΩ Number of Channels: 1 Number of Pins: 3 Width: 4.7 mm Rise Time: 11 ns Fall Time: 11 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 142 W Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 70 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 14 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014371-SUP70N06-14- E3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 142 W Height: 9.01 mm Weight: 6.000006 g Resistance: 14 mΩ Number of Channels: 1 Number of Pins: 3 Width: 4.7 mm Rise Time: 11 ns Fall Time: 11 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 142 W Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 70 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 14 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N06-14-E3 - 1014371-SUP70N06-14-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N06-14-E3
1014371-SUP70N06-14-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N06-14-E3 1014371-SUP70N06-14-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014371-SUP70N06-14- E3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 142 W Height: 9.01 mm Weight: 6.000006 g Resistance: 14 mΩ Number of Channels: 1 Number of Pins: 3 Width: 4.7 mm Rise Time: 11 ns Fall Time: 11 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 142 W Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 70 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 14 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014371-SUP70N06-14-E3
Length: 10.41 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Number of Elements: 1
Power Dissipation: 142 W
Height: 9.01 mm
Weight: 6.000006 g
Resistance: 14 mΩ
Number of Channels: 1
Number of Pins: 3
Width: 4.7 mm
Rise Time: 11 ns
Fall Time: 11 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 60 V
Element Configuration: Single
Max Power Dissipation: 142 W
Turn-On Delay Time: 13 ns
Continuous Drain Current (ID): 70 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 30 ns
Drain to Source Resistance: 14 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1014371-SUP70N06-14-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N06-14-E3
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
 - AUIRF7647S2TR - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0310 ohms
Package Type MG-WDSON-5
View Details
7 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
8 suppliers