Vishay Precision Group Single FETs, MOSFETs SUP60N06-12P-E3

Description
N-Channel 60V 60A (Tc) 3.25W (Ta), 100W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 60A (Tc) 3.25W (Ta), 100W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP60N06-12P-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP60N06-12P-E3-ND
Single FETs, MOSFETs SUP60N06-12P-E3-ND
N-Channel 60V 60A (Tc) 3.25W (Ta), 100W (Tc) Through Hole TO-220AB

N-Channel 60V 60A (Tc) 3.25W (Ta), 100W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
60V 60A MOSFET Transistor
278-SUP60N06-12P-E3
60V 60A MOSFET Transistor 278-SUP60N06-12P-E3
MOSFET N-CH 60V 60A TO220AB Product overview: SUP60N06-12P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP60N06-12P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 60A TO220AB Product overview: SUP60N06-12P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP60N06-12P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Mosfet, Power;60V;60A;Power,100W;R(ds),0.012ohm;TO-220AB
70026456
Mosfet, Power;60V;60A;Power,100W;R(ds),0.012ohm;TO-220AB 70026456
Mosfet, Power;60V;60A;Power, 100W;R(ds),0.012ohm; TO-220AB

Mosfet, Power;60V;60A;Power,100W;R(ds),0.012ohm;TO-220AB

Supplier's Site
Mosfet, N Channel, 60V, 60A, To-220Ab-3; Channel Type Vishay - 09X6457 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 60A, To-220Ab-3; Channel Type Vishay
09X6457
Mosfet, N Channel, 60V, 60A, To-220Ab-3; Channel Type Vishay 09X6457
MOSFET, N CHANNEL, 60V, 60A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 60A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP60N06-12P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP60N06-12P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP60N06-12P-E3
MOSFET N-CH 60V 60A TO220AB

MOSFET N-CH 60V 60A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP60N06-12P-E3-ND 278-SUP60N06-12P-E3 70026456 09X6457 SUP60N06-12P-E3
Product Name Single FETs, MOSFETs 60V 60A MOSFET Transistor Mosfet, Power;60V;60A;Power,100W;R(ds),0.012ohm;TO-220AB Mosfet, N Channel, 60V, 60A, To-220Ab-3; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Bulk TO-3; TO-220 TO-220; TO-220-3
PD 3250 milliwatts
Unlock Full Specs
to access all available technical data