Vishay Intertechnology, Inc. Single FETs, MOSFETs SUP60030E-GE3

Description
N-Channel 80V 120A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 80V 120A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP60030E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP60030E-GE3-ND
Single FETs, MOSFETs SUP60030E-GE3-ND
N-Channel 80V 120A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 80V 120A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277610-SUP60030E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277610-SUP60030E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277610-SUP60030E-GE3
Win Source Part Number: 1277610-SUP60030E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Bulk Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.4mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 141 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7910 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUP60030 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277610-SUP60030E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Bulk
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 141 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7910 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUP60030
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP60030E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP60030E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP60030E-GE3
MOSFET N-CH 80V 120A TO220AB

MOSFET N-CH 80V 120A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V Vds 20V Vgs TO-220

MOSFET 80V Vds 20V Vgs TO-220

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUP60030E-GE3-ND 1277610-SUP60030E-GE3 SUP60030E-GE3 SUP60030E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers