Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP25P10-138-GE3 SUP25P10-138-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1104125-SUP25P10-138 -GE3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 73.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.8 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1104125-SUP25P10-138 -GE3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 73.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.8 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP25P10-138-GE3 - 1104125-SUP25P10-138-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP25P10-138-GE3
1104125-SUP25P10-138-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP25P10-138-GE3 1104125-SUP25P10-138-GE3
Manufacturer: Vishay Win Source Part Number: 1104125-SUP25P10-138 -GE3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 73.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.8 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1104125-SUP25P10-138-GE3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 73.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 16.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2100pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.8 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SUP25P10-138-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP25P10-138-GE3-ND
Single FETs, MOSFETs SUP25P10-138-GE3-ND
N-Channel 100V 16.3A (Tc) 3.1W (Ta), 73.5W (Tc) Through Hole TO-220AB

N-Channel 100V 16.3A (Tc) 3.1W (Ta), 73.5W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
100V 16.3A MOSFET Transistor
278-SUP25P10-138-GE3
100V 16.3A MOSFET Transistor 278-SUP25P10-138-GE3
MOSFET N-CH 100V 16.3A TO220AB Product overview: SUP25P10-138-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP25P10-138-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 16.3A TO220AB Product overview: SUP25P10-138-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP25P10-138-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP25P10-138-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP25P10-138-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP25P10-138-GE3
MOSFET N-CH 100V 16.3A TO220AB

MOSFET N-CH 100V 16.3A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1104125-SUP25P10-138-GE3 SUP25P10-138-GE3-ND 278-SUP25P10-138-GE3 SUP25P10-138-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP25P10-138-GE3 Single FETs, MOSFETs 100V 16.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 3100 to 73500 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD03N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details