Vishay Intertechnology, Inc. N-Channel 70A 40V 0.0074ohm MOSFET Transistor SUM70N04-07L

Description
Power Field-Effect Transistor, 70A I(D), 40V, 0.0074ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: SUM70N04-07L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 40V, 0.0074ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 40V, 0.0074ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUM70N04-07L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 70A I(D), 40V, 0.0074ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: SUM70N04-07L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 40V, 0.0074ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 40V, 0.0074ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUM70N04-07L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 70A 40V 0.0074ohm MOSFET Transistor
285-SUM70N04-07L
N-Channel 70A 40V 0.0074ohm MOSFET Transistor 285-SUM70N04-07L
Power Field-Effect Transistor, 70A I(D), 40V, 0.0074ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: SUM70N04-07L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 40V, 0.0074ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 40V, 0.0074ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUM70N04-07L can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 70A I(D), 40V, 0.0074ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: SUM70N04-07L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 40V, 0.0074ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 40V, 0.0074ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUM70N04-07L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70N04-07L - 1262554-SUM70N04-07L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70N04-07L
1262554-SUM70N04-07L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70N04-07L 1262554-SUM70N04-07L
Manufacturer: Vishay Win Source Part Number: 1262554-SUM70N04-07L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1262554-SUM70N04-07L
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SUM70N04-07L 1262554-SUM70N04-07L
Product Name N-Channel 70A 40V 0.0074ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70N04-07L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
FET, MOSFET Arrays - AUIRF7319Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
MOSFETs - 7920904P - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
Package Type SC-70
View Details
2 suppliers