Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N08-07P-E3 SUM110N08-07P-E3

Description
Manufacturer: Vishay Win Source Part Number: 140352-SUM110N08-07P -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 208.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4250pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 140352-SUM110N08-07P -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 208.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4250pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N08-07P-E3 - 140352-SUM110N08-07P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N08-07P-E3
140352-SUM110N08-07P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N08-07P-E3 140352-SUM110N08-07P-E3
Manufacturer: Vishay Win Source Part Number: 140352-SUM110N08-07P -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 208.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4250pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 140352-SUM110N08-07P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 208.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 4250pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
75V 110A MOSFET Transistor
278-SUM110N08-07P-E3
75V 110A MOSFET Transistor 278-SUM110N08-07P-E3
MOSFET N-CH 75V 110A TO263 Product overview: SUM110N08-07P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N08-07P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 110A TO263 Product overview: SUM110N08-07P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N08-07P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110N08-07P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110N08-07P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110N08-07P-E3
MOSFET N-CH 75V 110A TO263

MOSFET N-CH 75V 110A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 140352-SUM110N08-07P-E3 278-SUM110N08-07P-E3 SUM110N08-07P-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N08-07P-E3 75V 110A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 3750 to 208300 milliwatts 3750 milliwatts
Unlock Full Specs
to access all available technical data