Vishay Intertechnology, Inc. N-Channel 90V 100A MOSFET Transistor SUG90090E-GE3

Description
N-Channel MOSFET, 90V, 100A, Low Rds(on) Product overview: SUG90090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUG90090E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 90V, 100A, Low Rds(on) Product overview: SUG90090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUG90090E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 90V 100A MOSFET Transistor
278-SUG90090E-GE3
N-Channel 90V 100A MOSFET Transistor 278-SUG90090E-GE3
N-Channel MOSFET, 90V, 100A, Low Rds(on) Product overview: SUG90090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUG90090E-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 90V, 100A, Low Rds(on) Product overview: SUG90090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUG90090E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277682-SUG90090E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277682-SUG90090E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277682-SUG90090E-GE3
Win Source Part Number: 1277682-SUG90090E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 9.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 395W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 129 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5220 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUG90090E-GE3DKRINAC TIVE,SUG90090E-GE3CT INACTIVE,SUG90090E-G E3DKR,SUG90090E-GE3T R,742-SUG90090E-GE3, SUG90090E-GE3TR,SUG9 0090E-GE3CT,SUG90090 E-GE3CT,SUG90090E-GE 3DKR Base Product Number: SUG90090 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277682-SUG90090E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 395W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 129 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5220 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUG90090E-GE3DKRINACTIVE,SUG90090E-GE3CTINACTIVE,SUG90090E-GE3DKR,SUG90090E-GE3TR,742-SUG90090E-GE3,SUG90090E-GE3TR,SUG90090E-GE3CT,SUG90090E-GE3CT,SUG90090E-GE3DKR
Base Product Number: SUG90090
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUG90090E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUG90090E-GE3-ND
Single FETs, MOSFETs 742-SUG90090E-GE3-ND
N-Channel 200V 100A (Tc) 395W (Tc) Through Hole TO-247AC

N-Channel 200V 100A (Tc) 395W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUG90090E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUG90090E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUG90090E-GE3
MOSFET N-CH 200V 100A TO247AC

MOSFET N-CH 200V 100A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Vds ThunderFET 100A Id +/-20V Vgs

MOSFET 200V Vds ThunderFET 100A Id +/-20V Vgs

Buy Now Datasheet
Single FETs, MOSFETs - SUG90090E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUG90090E-GE3
Single FETs, MOSFETs SUG90090E-GE3
MOSFET N-CH 200V 100A TO247AC

MOSFET N-CH 200V 100A TO247AC

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 100A, To-247; Transistor Polarity Vishay - 15AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 100A, To-247; Transistor Polarity Vishay
15AC8717
Mosfet, N-Ch, 200V, 100A, To-247; Transistor Polarity Vishay 15AC8717
MOSFET, N-CH, 200V, 100A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 100A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUG90090E-GE3 1277682-SUG90090E-GE3 742-SUG90090E-GE3-ND SUG90090E-GE3 SUG90090E-GE3 SUG90090E-GE3 15AC8717
Product Name N-Channel 90V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 200V, 100A, To-247; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details