MOSFET N-CH 150V 42A TO252AA Product overview: SUD80460E-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD80460E-BE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 898553-SUD80460E-BE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 42A (Tc) 65.2W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: SUD80460
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
N-Channel 150V 42A (Tc) 65.2W (Tc) Surface Mount TO-252AA
MOSFET, N-CH, 150V, 42A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 150V 42A TO252AA
MOSFET N-CH 150V 42A TO252AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SUD80460E-BE3 | 898553-SUD80460E-BE3 | 742-SUD80460E-BE3-ND | 78AH6742 | SUD80460E-BE3 | SUD80460E-BE3 |
| Product Name | 150V 42A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD80460E-BE3 | Single FETs, MOSFETs | Mosfet, N-Ch, 150V, 42A, To-252; Channel Type Vishay | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0110 kS | |||||
| PD | 65.2 milliwatts | 65200 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |