The SUD50P08-25L-E3 is a P-channel MOSFET in a TO-252-3 package, designed for high-current switching applications. It has a drain-source voltage rating of -80 V and a continuous drain current of -50 A, limited by the package. The on-state resistance is 0.0252 Ω at -10 V gate-source voltage and 0.029 Ω at -4.5 V. The device operates with a junction temperature range of -55 °C to 175 °C, with a maximum junction-to-case thermal resistance of 1.1 °C/W and maximum junction-to-ambient thermal resistance of 18 °C/W under steady-state conditions. It meets RoHS compliance standards and is rated for 101 mJ single-pulse avalanche energy. The device is surface-mountable with the drain connected to the tab.
MOSFET, P CHANNEL, -80V, -50A, TO-252-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:136W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC3504 |
| Product Name | Mosfet, P Channel, -80V, -50A, To-252-3, Full Reel; Channel Type Vishay |
| Polarity | P-Channel |