Nexperia B.V. N-channel 40 V, 2.5 mΩ standard level MOSFET in LFPAK56 BUK7Y2R5-40HX

Description
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote Datasheet
Description
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 2.5 mΩ standard level MOSFET in LFPAK56 - BUK7Y2R5-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 2.5 mΩ standard level MOSFET in LFPAK56
BUK7Y2R5-40HX
N-channel 40 V, 2.5 mΩ standard level MOSFET in LFPAK56 BUK7Y2R5-40HX
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching

Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance.

Features and benefits

  • Fully automotive qualified to AEC-Q101:
    • 175 °C rating suitable for thermally demanding environments

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Start-Stop micro-hybrid applications
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
 - BUK7Y2R5-40HX - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7422-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7422-1-ND
Single FETs, MOSFETs 1727-7422-1-ND
N-Channel 40V 120A (Ta) 190W (Ta) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 120A (Ta) 190W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7422-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7422-6-ND
Single FETs, MOSFETs 1727-7422-6-ND
N-Channel 40V 120A (Ta) 190W (Ta) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 120A (Ta) 190W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7422-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7422-2-ND
Single FETs, MOSFETs 1727-7422-2-ND
N-Channel 40V 120A (Ta) 190W (Ta) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 120A (Ta) 190W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4; Transistor Polarity Nexperia - 46AC0529 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4; Transistor Polarity Nexperia
46AC0529
Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4; Transistor Polarity Nexperia 46AC0529
MOSFET, AEC-Q101, N-CH, 40V, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00213ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00213ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK7Y2R5-40HX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y2R5-40HX
Single FETs, MOSFETs BUK7Y2R5-40HX
MOSFET N-CH 40V 120A LFPAK56

MOSFET N-CH 40V 120A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y2R5-40HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y2R5-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y2R5-40HX
MOSFET N-CH 40V 120A LFPAK56

MOSFET N-CH 40V 120A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7Y2R5-40HX BUK7Y2R5-40HX 1727-7422-1-ND 46AC0529 BUK7Y2R5-40HX BUK7Y2R5-40HX
Product Name N-channel 40 V, 2.5 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4; Transistor Polarity Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 120000 milliamps 120000 milliamps 120000 milliamps
VGS(off) 20 volts
PD 190 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data