Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR48Z AUIRFR48Z

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149841-AUIRFR48Z Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149841-AUIRFR48Z Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR48Z - 1149841-AUIRFR48Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR48Z
1149841-AUIRFR48Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR48Z 1149841-AUIRFR48Z
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149841-AUIRFR48Z Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149841-AUIRFR48Z
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - AUIRFR48Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFR48Z-ND
Single FETs, MOSFETs AUIRFR48Z-ND
N-Channel 55V 42A (Tc) 91W (Tc) Surface Mount D-Pak

N-Channel 55V 42A (Tc) 91W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
55V 42A DPAK MOSFET Transistor
278-AUIRFR48Z
55V 42A DPAK MOSFET Transistor 278-AUIRFR48Z
MOSFET N-CH 55V 42A DPAK Product overview: AUIRFR48Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR48Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 42A DPAK Product overview: AUIRFR48Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR48Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - AUIRFR48Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AUIRFR48Z
Integrated Circuits (ICs) - Transistors - MOSFETs AUIRFR48Z
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTO 55V 1 N-CH HEXFET 11mOhms

MOSFET AUTO 55V 1 N-CH HEXFET 11mOhms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1149841-AUIRFR48Z AUIRFR48Z-ND 278-AUIRFR48Z AUIRFR48Z AUIRFR48Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR48Z Single FETs, MOSFETs 55V 42A DPAK MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs MOSFET
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tube
Polarity N-Channel
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers