Vishay Precision Group Capacitor Wet Tantalum, 470Uf, 75V, 10%, Axial; Capacitance Vishay ST470-75T4KIE3

Description
CAPACITOR WET TANTALUM, 470UF, 75V, 10%, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR WET TANTALUM, 470UF, 75V, 10%, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Wet Tantalum, 470Uf, 75V, 10%, Axial; Capacitance Vishay - 56P4355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 470Uf, 75V, 10%, Axial; Capacitance Vishay
56P4355
Capacitor Wet Tantalum, 470Uf, 75V, 10%, Axial; Capacitance Vishay 56P4355
CAPACITOR WET TANTALUM, 470UF, 75V, 10%, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: Yes

CAPACITOR WET TANTALUM, 470UF, 75V, 10%, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56P4355
Product Name Capacitor Wet Tantalum, 470Uf, 75V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers