Vishay Precision Group Capacitor Wet Tantalum, 470Uf, 50V, 20%, Axial; Capacitance Vishay ST470-50T3MI

Description
CAPACITOR WET TANTALUM, 470UF, 50V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.75ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No
Datasheet
Description
CAPACITOR WET TANTALUM, 470UF, 50V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.75ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Wet Tantalum, 470Uf, 50V, 20%, Axial; Capacitance Vishay - 97H3518 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 470Uf, 50V, 20%, Axial; Capacitance Vishay
97H3518
Capacitor Wet Tantalum, 470Uf, 50V, 20%, Axial; Capacitance Vishay 97H3518
CAPACITOR WET TANTALUM, 470UF, 50V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.75ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 470UF, 50V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.75ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97H3518
Product Name Capacitor Wet Tantalum, 470Uf, 50V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details