Vishay Precision Group Capacitance Vishay ST370-60L2MI.

Description
Capacitance:370µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:0.6ohm; Series Name:ST; Product Range:ST Series; Capacitor Dielectric Type:TantalumRoHS Compliant: No
Description
Capacitance:370µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:0.6ohm; Series Name:ST; Product Range:ST Series; Capacitor Dielectric Type:TantalumRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC4540 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC4540
Capacitance Vishay 15AC4540
Capacitance:370µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:0.6ohm; Series Name:ST; Product Range:ST Series; Capacitor Dielectric Type:TantalumRoHS Compliant: No

Capacitance:370µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:0.6ohm; Series Name:ST; Product Range:ST Series; Capacitor Dielectric Type:TantalumRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC4540
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Electrostatic Capacitors TantalumRoHS Compliant: No
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814549 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details