Vishay Precision Group Capacitor Wet Tantalum, 120Uf, 25V, 20%, Axial; Capacitance Vishay ST120-25T1MI

Description
CAPACITOR WET TANTALUM, 120UF, 25V, 20%, AXIAL; Capacitance:120µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.25A; Product Diameter:5.56mm RoHS Compliant: No
Datasheet
Description
CAPACITOR WET TANTALUM, 120UF, 25V, 20%, AXIAL; Capacitance:120µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.25A; Product Diameter:5.56mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Wet Tantalum, 120Uf, 25V, 20%, Axial; Capacitance Vishay - 56P4317 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 120Uf, 25V, 20%, Axial; Capacitance Vishay
56P4317
Capacitor Wet Tantalum, 120Uf, 25V, 20%, Axial; Capacitance Vishay 56P4317
CAPACITOR WET TANTALUM, 120UF, 25V, 20%, AXIAL; Capacitance:120µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.25A; Product Diameter:5.56mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 120UF, 25V, 20%, AXIAL; Capacitance:120µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.25A; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56P4317
Product Name Capacitor Wet Tantalum, 120Uf, 25V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details