Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SST308-T1-E3 SST308-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096354-SST308-T1-E3 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Alternative Parts (Cross-Reference): SST308-T1-E3SST308T1 E3; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 60 mA Drain to Source Resistance: 35 Ω Gate to Source Voltage (Vgs): -25 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096354-SST308-T1-E3 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Alternative Parts (Cross-Reference): SST308-T1-E3SST308T1 E3; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 60 mA Drain to Source Resistance: 35 Ω Gate to Source Voltage (Vgs): -25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SST308-T1-E3 - 1096354-SST308-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SST308-T1-E3
1096354-SST308-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SST308-T1-E3 1096354-SST308-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096354-SST308-T1-E3 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 350 mW Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Alternative Parts (Cross-Reference): SST308-T1-E3SST308T1 E3; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 60 mA Drain to Source Resistance: 35 Ω Gate to Source Voltage (Vgs): -25 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096354-SST308-T1-E3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Power Dissipation: 350 mW
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Alternative Parts (Cross-Reference): SST308-T1-E3SST308T1E3;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 60 mA
Drain to Source Resistance: 35 Ω
Gate to Source Voltage (Vgs): -25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1096354-SST308-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SST308-T1-E3
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222421 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details