Infineon Technologies AG High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS 16CYQ100CSCS

Description
16A 100V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7070CCT3 - Ceramic Eyelets with JANS Screening Similar Parts 16CYQ100C Ceramic Eyelets 16CYQ100CSCX Ceramic Eyelets and JANTX Screening 16CYQ100CSCS Ceramic Eyelets with JANS Screening JANS1N7070CCT3 JANS Certified 16CYQ100SCS JANS Screening JANTX1N7070CCT3 JANTX Certified JANTXV1N7070CCT3 JANTXV Certified 16CYQ100CSCV JANTXV Screening
Request a Quote Datasheet
Description
16A 100V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7070CCT3 - Ceramic Eyelets with JANS Screening Similar Parts 16CYQ100C Ceramic Eyelets 16CYQ100CSCX Ceramic Eyelets and JANTX Screening 16CYQ100CSCS Ceramic Eyelets with JANS Screening JANS1N7070CCT3 JANS Certified 16CYQ100SCS JANS Screening JANTX1N7070CCT3 JANTX Certified JANTXV1N7070CCT3 JANTXV Certified 16CYQ100CSCV JANTXV Screening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS - 16CYQ100CSCS - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS
16CYQ100CSCS
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS 16CYQ100CSCS
16A 100V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7070CCT3 - Ceramic Eyelets with JANS Screening Similar Parts 16CYQ100C Ceramic Eyelets 16CYQ100CSCX Ceramic Eyelets and JANTX Screening 16CYQ100CSCS Ceramic Eyelets with JANS Screening JANS1N7070CCT3 JANS Certified 16CYQ100SCS JANS Screening JANTX1N7070CCT3 JANTX Certified JANTXV1N7070CCT3 JANTXV Certified 16CYQ100CSCV JANTXV Screening

16A 100V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7070CCT3 - Ceramic Eyelets with JANS Screening


Similar Parts

16CYQ100C

Ceramic Eyelets

16CYQ100CSCX

Ceramic Eyelets and JANTX Screening

16CYQ100CSCS

Ceramic Eyelets with JANS Screening

JANS1N7070CCT3

JANS Certified

16CYQ100SCS

JANS Screening

JANTX1N7070CCT3

JANTX Certified

JANTXV1N7070CCT3

JANTXV Certified

16CYQ100CSCV

JANTXV Screening

Supplier's Site Datasheet
Singapore, Singapore
Schottky 100V 16A Diode and Rectifier
280-16CYQ100CSCS
Schottky 100V 16A Diode and Rectifier 280-16CYQ100CSCS
Diode Schottky 100V 16A 3-Pin(3+Tab) TO-257AA Product overview: 16CYQ100CSCS from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-16CYQ100CSCS can be used for catalog matching and distributor lookup.

Diode Schottky 100V 16A 3-Pin(3+Tab) TO-257AA Product overview: 16CYQ100CSCS from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-16CYQ100CSCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes - 16CYQ100CSCS - 1229083-16CYQ100CSCS - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - 16CYQ100CSCS
1229083-16CYQ100CSCS
Schottky Diodes - 16CYQ100CSCS 1229083-16CYQ100CSCS
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229083-16CYQ100CSCS Packaging: Bulk Forward Voltage: 950 mV Peak Non-Repetitive Surge Current: 250 A Forward Current: 16 A Number of Pins: 3 Categories: Schottky Diodes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 10 µA Max Operating Temperature: 150 °C

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229083-16CYQ100CSCS
Packaging: Bulk
Forward Voltage: 950 mV
Peak Non-Repetitive Surge Current: 250 A
Forward Current: 16 A
Number of Pins: 3
Categories: Schottky Diodes
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 10 µA
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Rectifiers Schottky Diodes
Product Number 16CYQ100CSCS 280-16CYQ100CSCS 1229083-16CYQ100CSCS
Product Name High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS Schottky 100V 16A Diode and Rectifier Schottky Diodes - 16CYQ100CSCS
Package M-TO257-3
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details
50V 50MA SOT-23 Diode and Rectifier - 284-BA779 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers