High-speed switching double diode in a small SOT23 (TO-236AB) surface-mounted plastic package, with dimensions of 2.9 mm x 1.3 mm x 1 mm. Each diode has a reverse voltage rating of 100 V, a reverse recovery time of 4 ns, and a capacitance of 1.5 pF. The device is qualified to AEC-Q101 for automotive applications and has a total power dissipation of 250 mW at 25 °C ambient temperature. The junction temperature ranges from -65 °C to 150 °C.
High-speed switching double diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR GP 100V 215MA TO-236AB
DIODE ARR GP 100V 215MA TO-236AB
Diode Array 1 Pair Common Cathode Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR GP 100V 215MA TO236AB
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAV70-QR | 1727-BAV70-QRDKR-ND | BAV70-QR |
| Product Name | High-speed switching double diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS | ||
| VF | 715 to 0.7150 volts | 1.25 volts | |
| IF | 215 mA | ||
| VR | 100 volts |