Nexperia B.V. High-speed switching diode BAS32L,115

Description
Single high-speed switching diode, fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Small hermetically sealed glass SMD package Applications High-speed switching Reverse polarity protection
Request a Quote Datasheet
Description
Single high-speed switching diode, fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Small hermetically sealed glass SMD package Applications High-speed switching Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS32L,115 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS32L,115
High-speed switching diode BAS32L,115
Single high-speed switching diode, fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Small hermetically sealed glass SMD package Applications High-speed switching Reverse polarity protection

Single high-speed switching diode, fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Reverse voltage: VR ≤ 75 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Repetitive peak forward current: IFRM ≤ 450 mA
  • Small hermetically sealed glass SMD package

Applications

  • High-speed switching
  • Reverse polarity protection
Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS32L,115 - 1022070-BAS32L,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS32L,115
1022070-BAS32L,115
Diodes, Rectifiers - Single - BAS32L,115 1022070-BAS32L,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022070-BAS32L,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 200°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022070-BAS32L,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 200°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Single Diodes - 1727-2891-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2891-6-ND
Single Diodes 1727-2891-6-ND
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf

Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Diodes - 1727-2891-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2891-1-ND
Single Diodes 1727-2891-1-ND
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf

Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Diodes - 1727-2891-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2891-2-ND
Single Diodes 1727-2891-2-ND
Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf

Diode Standard 75V 200mA (DC) Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Switching Diodes - 4380338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
4380338
Switching Diodes 4380338
Small signal diode,BAS32L 0.2A,reel

Small signal diode,BAS32L 0.2A,reel

Supplier's Site
Single Diodes - BAS32L,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS32L,115
Single Diodes BAS32L,115
DIODE GEN PURP 75V 200MA LLDS

DIODE GEN PURP 75V 200MA LLDS

Supplier's Site Datasheet
DIODE GEN PURP 75V 200MA LLDS - 554-BAS32L,115 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 75V 200MA LLDS
554-BAS32L,115
DIODE GEN PURP 75V 200MA LLDS 554-BAS32L,115
DIODE GEN PURP 75V 200MA LLDS

DIODE GEN PURP 75V 200MA LLDS

Supplier's Site
Diodes >> Switching Diode - BAS32L,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS32L,115
Diodes >> Switching Diode BAS32L,115
75V 500mW Single 1V@100mA 4ns 200mA MiniMELF Switching Diode ROHS

75V 500mW Single 1V@100mA 4ns 200mA MiniMELF Switching Diode ROHS

Supplier's Site Datasheet
Diode, Small Signal, 0.2A, 100V, Sod-80C; Diode Configuration Nexperia - 96K6753 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 100V, Sod-80C; Diode Configuration Nexperia
96K6753
Diode, Small Signal, 0.2A, 100V, Sod-80C; Diode Configuration Nexperia 96K6753
DIODE, SMALL SIGNAL, 0.2A, 100V, SOD-80C; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 100V, SOD-80C; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 0.2A, 100V, Sod-80C; Diode Configuration Nexperia - 97W1821 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 100V, Sod-80C; Diode Configuration Nexperia
97W1821
Diode, Small Signal, 0.2A, 100V, Sod-80C; Diode Configuration Nexperia 97W1821
DIODE, SMALL SIGNAL, 0.2A, 100V, SOD-80C; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 100V, SOD-80C; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS32L,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS32L,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS32L,115
DIODE GEN PURP 75V 200MA LLDS

DIODE GEN PURP 75V 200MA LLDS

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Diodes General Purpose Diodes General Purpose Diodes Diodes Diodes Rectifiers
Product Number BAS32L,115 1022070-BAS32L,115 1727-2891-6-ND 4380338 BAS32L,115 554-BAS32L,115 BAS32L,115 96K6753 BAS32L,115
Product Name High-speed switching diode Diodes, Rectifiers - Single - BAS32L,115 Single Diodes Switching Diodes Single Diodes DIODE GEN PURP 75V 200MA LLDS Diodes >> Switching Diode Diode, Small Signal, 0.2A, 100V, Sod-80C; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
VR 75 volts 75 volts 100 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS74SB23-QH - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
High-speed switching diode - BAV99S-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Schottky barrier single diode - 1PS70SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers