Infineon Technologies AG Diodes, Rectifiers - Arrays - 12CTQ045STRLPBF 12CTQ045STRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 074938-12CTQ045STRLP BF Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 074938-12CTQ045STRLP BF Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 12CTQ045STRLPBF - 074938-12CTQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 12CTQ045STRLPBF
074938-12CTQ045STRLPBF
Diodes, Rectifiers - Arrays - 12CTQ045STRLPBF 074938-12CTQ045STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 074938-12CTQ045STRLP BF Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 074938-12CTQ045STRLPBF
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Schottky 6 A Diode and Rectifier - 286-12CTQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 6 A Diode and Rectifier
286-12CTQ045STRLPBF
Schottky 6 A Diode and Rectifier 286-12CTQ045STRLPBF
Schottky Rectifier, 2 x 6 A Product overview: 12CTQ045STRLPBF from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045STRLPBF can be used for catalog matching and distributor lookup.

Schottky Rectifier, 2 x 6 A Product overview: 12CTQ045STRLPBF from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CTQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 074938-12CTQ045STRLPBF 286-12CTQ045STRLPBF
Product Name Diodes, Rectifiers - Arrays - 12CTQ045STRLPBF Schottky 6 A Diode and Rectifier
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details