General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) SurfaceMounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
General-purpose Schottky diode
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006BD-2
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006BD-2
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006BD-2
DIODE SCHOTTKY 70V 70MA 2DFN
| Nexperia B.V. | RS Components, Ltd. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | BAS70LS-QYL | 2401741 | BAS70LS-QYL | 1727-BAS70LS-QYLCT-ND | BAS70LS-QYL |
| Product Name | General-purpose Schottky diode | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||
| Package | SOD882BD SOD882BD | DFN1006BD-2 | SOD882BD | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IF | 70 mA |