Sensata Technologies Single Diodes F1827D600

Description
Diode Standard 600V 25A (DC) Chassis Mount Module
Request a Quote Datasheet
Description
Diode Standard 600V 25A (DC) Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - F1827D600-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F1827D600-ND
Single Diodes F1827D600-ND
Diode Standard 600V 25A (DC) Chassis Mount Module

Diode Standard 600V 25A (DC) Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Modules MOD DIODE 25A 240VAC - 15918-F1827D600 - Utmel Electronic Limited
Hong Kong, China
Discrete Semiconductor Modules MOD DIODE 25A 240VAC
15918-F1827D600
Discrete Semiconductor Modules MOD DIODE 25A 240VAC 15918-F1827D600
Discrete Semiconductor Modules MOD DIODE 25A 240VAC

Discrete Semiconductor Modules MOD DIODE 25A 240VAC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - F1827D600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
F1827D600
Discrete Semiconductor Products - Diodes - Rectifiers F1827D600
DIODE GEN PURP 600V 25A MODULE

DIODE GEN PURP 600V 25A MODULE

Supplier's Site
Diode Module, Single, 600V; Repetitive Peak Reverse Voltage Sensata/crydom - 73M2529 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 600V; Repetitive Peak Reverse Voltage Sensata/crydom
73M2529
Diode Module, Single, 600V; Repetitive Peak Reverse Voltage Sensata/crydom 73M2529
DIODE MODULE, SINGLE, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:25A; Forward Voltage Max:1.55V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE MODULE, SINGLE, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:25A; Forward Voltage Max:1.55V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
F1827D600
Discrete Semiconductor Modules F1827D600
Discrete Semiconductor Modules MOD DIODE 25A 240VAC

Discrete Semiconductor Modules MOD DIODE 25A 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes Diodes
Product Number F1827D600-ND 15918-F1827D600 F1827D600 73M2529 F1827D600
Product Name Single Diodes Discrete Semiconductor Modules MOD DIODE 25A 240VAC Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, Single, 600V; Repetitive Peak Reverse Voltage Sensata/crydom Discrete Semiconductor Modules
RoHS Compliant RoHS RoHS RoHS
Diode Type RECTIFIER DIODE
Diode Applications GENERAL PURPOSE Discrete Semiconductor Modules
VF 1.55 volts 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 100 volts
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details