Vishay Intertechnology, Inc. 150V 3A Diode and Rectifier SRP300C-E3/54

Description
DIODE GEN PURP 150V 3A DO201AD Product overview: SRP300C-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300C-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 3A DO201AD Product overview: SRP300C-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300C-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 3A Diode and Rectifier - 280-SRP300C-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 3A Diode and Rectifier
280-SRP300C-E3/54
150V 3A Diode and Rectifier 280-SRP300C-E3/54
DIODE GEN PURP 150V 3A DO201AD Product overview: SRP300C-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300C-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 3A DO201AD Product overview: SRP300C-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP300C-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281579-SRP300C-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281579-SRP300C-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281579-SRP300C-E3/54
Win Source Part Number: 1281579-SRP300C-E3/5 4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,400 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 10 µA @ 150 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SRP300 Product Status: Obsolete

Win Source Part Number: 1281579-SRP300C-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,400
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 10 µA @ 150 V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SRP300
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SRP300C-E3/54 1281579-SRP300C-E3/54
Product Name 150V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape and Reel
RoHS Compliant RoHS
IO 3 amps
Diode Type Standard
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0603 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAT85,113 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
RF Diodes - BA592E6327HTSA1 - 123252-BA592E6327HTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Declining; Not For New Designs
View Details
5 suppliers