Vishay Intertechnology, Inc. Single FETs, MOSFETs SQS850EN-T1_GE3

Description
N-Channel 60V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 60V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQS850EN-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS850EN-T1_GE3TR-ND
Single FETs, MOSFETs SQS850EN-T1_GE3TR-ND
N-Channel 60V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SQS850EN-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS850EN-T1_GE3CT-ND
Single FETs, MOSFETs SQS850EN-T1_GE3CT-ND
N-Channel 60V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SQS850EN-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS850EN-T1_GE3DKR-ND
Single FETs, MOSFETs SQS850EN-T1_GE3DKR-ND
N-Channel 60V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS850EN-T1_GE3 - 897282-SQS850EN-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS850EN-T1_GE3
897282-SQS850EN-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS850EN-T1_GE3 897282-SQS850EN-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897282-SQS850EN-T1_G E3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQS850 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQS850EN-T1_GE3TR, SQS850EN-T1_GE3DKR, SQS850EN-T1_GE3CT, SQS850EN-T1_GE3-ND

Manufacturer: Vishay
Win Source Part Number: 897282-SQS850EN-T1_GE3
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 12A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQS850
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQS850EN-T1_GE3TR, SQS850EN-T1_GE3DKR, SQS850EN-T1_GE3CT, SQS850EN-T1_GE3-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 12A 60V 0.0215ohm MOSFET Transistor
278-SQS850EN-T1_GE3
N-Channel 12A 60V 0.0215ohm MOSFET Transistor 278-SQS850EN-T1_GE3
Power Field-Effect Transistor, 12A I(D), 60V, 0.0215ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, 1212-8, POWERPAK-8 Product overview: SQS850EN-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 60V, 0.0215ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 60V, 0.0215ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS850EN-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 12A I(D), 60V, 0.0215ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, 1212-8, POWERPAK-8 Product overview: SQS850EN-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 60V, 0.0215ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 60V, 0.0215ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS850EN-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS850EN-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS850EN-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS850EN-T1_GE3
MOSFET N-CH 60V 12A PPAK1212-8

MOSFET N-CH 60V 12A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 60V AEC-Q101 Qualified

MOSFET N-Channel 60V AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQS850EN-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQS850EN-T1_GE3
Single FETs, MOSFETs SQS850EN-T1_GE3
MOSFET N-CH 60V 12A PPAK1212-8

MOSFET N-CH 60V 12A PPAK1212-8

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 12A, Powerpak 1212 Rohs Compliant Vishay - 57AJ0722 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 12A, Powerpak 1212 Rohs Compliant Vishay
57AJ0722
Mosfet, N-Ch, 60V, 12A, Powerpak 1212 Rohs Compliant Vishay 57AJ0722
MOSFET, N-CH, 60V, 12A, POWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 12A, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQS850EN-T1_GE3TR-ND 897282-SQS850EN-T1_GE3 278-SQS850EN-T1_GE3 SQS850EN-T1_GE3 SQS850EN-T1_GE3 SQS850EN-T1_GE3 57AJ0722
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS850EN-T1_GE3 N-Channel 12A 60V 0.0215ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 12A, Powerpak 1212 Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK® 1212-8 PowerPAKR 1212-8 PowerPAK® 1212-8 TO-3
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF5210STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers